Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,618
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
306,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
2,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
2,934
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,618
in stock
|
Buy Now | |
element14
from US$0.08
|
1,618
in stock
|
Buy Now | |
Kruse
-
|
522,000
in stock
|
Buy Now | |
Avnet America
from US$0.0351
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457 |
---|---|
JEITA Package | SC-74 |
Number of terminal | 6 |
Polarity | NPN+PNP |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
IMZ1A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
IMZ1A Series 50 V 150 mA Surface Mount Dual NPN/PNP Digital Transistor - SC-74 | Future Electronics |
NPN/PNP DUAL-TRANS.50V0,15A SMT | Rutronik |
Transistor: NPN / PNP | Transfer Multisort Elektronik |
Transistor, Npn/Pnp, Dual, 50V, Sc-74 | Newark Electronics |
MOSFET, NPNPNP, 50V, SOT457 | element14 |
Tran NPN PNP IMZ1A SOT 23-6 | Kruse |
Trans GP BJT NPN/PNP 50V 0.15A 6-Pin SMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a IMZ1AT108?
Additional datasheets, footprints and schematics for IMZ1AT108 are listed on our Part Details page. You can also find images and similar parts to IMZ1AT108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMZ1AT108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMZ1AT108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMZ1AT108 fall under?
The IMZ1AT108 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to IMZ1AT108 when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMZ1AT108 you can contact the distributor directly for product support, shipping queries etc.
Is the IMZ1AT108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMZ1AT108 have stock available?
Authorised distributors including Future Electronics, Rutronik, CoreStaff, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for IMZ1AT108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMZ1AT108 often in real-time on the comparison pages.
What if I can't find stock of IMZ1AT108?
You can fill out our help required form which you can use to request a quote for IMZ1AT108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.