Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457 |
---|---|
JEITA Package | SC-74 |
Number of terminal | 6 |
Polarity | NPN+NPN |
Collector-Emitter voltage VCEO1[V] | 20 |
Collector current Io(Ic) [A] | 0.3 |
Collector-Emitter voltage VCEO2[V] | 20 |
Collector current(continuous) IC2[A] | 0.3 |
hFE | 820 to 2700 |
hFE (Min.) | 820 |
hFE (Max.) | 2700 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SD2704K / 2SD2704K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
IMX25 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN+NPN High hFE & | RS |
IMX25 Series 20 V 300 mA SMT Dual NPN General Purpose Transistor - SC-74 | Future Electronics |
Trans GP BJT NPN 20V 0.3A 6-Pin SMT T/R | Avnet America |
TRANSISTOR, DUAL NPN, 150DEG C, SOT-457 | Farnell |
Where can I find additional details, specifications and documents for a IMX25T110?
Additional datasheets, footprints and schematics for IMX25T110 are listed on our Part Details page. You can also find images and similar parts to IMX25T110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMX25T110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMX25T110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMX25T110 fall under?
The IMX25T110 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to IMX25T110 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMX25T110 you can contact the distributor directly for product support, shipping queries etc.
Is the IMX25T110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMX25T110 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for IMX25T110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMX25T110 often in real-time on the comparison pages.
What if I can't find stock of IMX25T110?
You can fill out our help required form which you can use to request a quote for IMX25T110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.