Status: | Active |
---|---|
Series: | IMP34DT05 |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
No stock
|
Buy Now | |
element14
from US$1.35
|
12,176
in stock
|
Buy Now | |
Farnell
from US$1.29
|
12,176
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
4,000
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Single supply voltage |
Low power consumption |
AOP = 122.5 dBSPL |
64 dB signal-to-noise ratio |
Omnidirectional sensitivity |
–26 dBFS ±3 dB sensitivity |
PDM output |
HCLGA package Top-port design SMD-compliant EMI-shielded ECOPACK, RoHS, and “Green” compliant |
Top-port design |
SMD-compliant |
EMI-shielded |
ECOPACK, RoHS, and “Green” compliant |
Product Specifications |
---|
DS12725 MEMS audio sensor omnidirectional digital microphone for industrial applications |
Design Notes & Tips |
---|
DT0117 MIcrophone array beamforming in the PCM and PDM domain |
Presentations |
---|
MEMS Microphone Evaluation Kits |
ST sensors longevity program |
Flyers |
---|
Analog and Digital MEMS microphones everywhere |
MEMS digital microphone for high fidelity applications |
MEMS sensors for smart industry 4.0 |
MEMS MICROPHONE, -40 TO 85DEG C | element14 |
Mems Microphones |Stmicroelectronics IMP34DT05TR | Newark Electronics |
Mic Digital Omni-Directional -26dBFS 3.6V Rectangular Solder Pad T/R | Avnet Silica |
IMP34DT05TR, Diff Pressure Sensor ICs | RS |
IMP34DT05: 3.6V MEMS Audio Sensor Omnidirectional Digital Microphone - HCLGA-4LD | Future Electronics |
Where can I find additional details, specifications and documents for a IMP34DT05TR?
Additional datasheets, footprints and schematics for IMP34DT05TR are listed on our Part Details page. You can also find images and similar parts to IMP34DT05TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMP34DT05TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMP34DT05TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMP34DT05TR fall under?
The IMP34DT05TR is listed under MEMS and Sensors > MEMS Microphones.
Can I view similar or alternative parts?
You can view similar parts to IMP34DT05TR when available in the MEMS Microphones range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMP34DT05TR you can contact the distributor directly for product support, shipping queries etc.
Is the IMP34DT05TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for IMP34DT05TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Avnet Silica have stock available or on a lead time for IMP34DT05TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMP34DT05TR often in real-time on the comparison pages.
What if I can't find stock of IMP34DT05TR?
You can fill out our help required form which you can use to request a quote for IMP34DT05TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.