Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.18
|
No stock
|
Buy Now |
Outer Diameter | 14mm |
---|---|
Length | 200mm |
Inner Diameter | - |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 14mm |
External Length / Height | 200mm |
Height | 200mm |
Material Grade | 3C85 |
FERRITE CORE, CYLINDRICAL | Farnell |
Where can I find additional details, specifications and documents for a IMP14/200-3C85?
Additional datasheets, footprints and schematics for IMP14/200-3C85 are listed on our Part Details page. You can also find images and similar parts to IMP14/200-3C85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMP14/200-3C85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMP14/200-3C85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMP14/200-3C85 fall under?
The IMP14/200-3C85 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to IMP14/200-3C85 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMP14/200-3C85 you can contact the distributor directly for product support, shipping queries etc.
Is the IMP14/200-3C85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMP14/200-3C85 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IMP14/200-3C85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMP14/200-3C85 often in real-time on the comparison pages.
What if I can't find stock of IMP14/200-3C85?
You can fill out our help required form which you can use to request a quote for IMP14/200-3C85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.