Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Small mold package. |
High reliability. |
Configuration | Triple Line |
---|---|
Package Code | SOT-457 |
Package(JEITA) | SC-74 |
Mounting Style | Surface mount |
Number of terminal | 6 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.3 |
Isurge[mA] | 4000 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
IMN10FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Small Signal Diode, 80V, 0.1A, Sot-457 | Newark Electronics |
DIODE, AEC-Q101, 0.1A, 80V, SOT-457 | element14 |
Diodes - General Purpose, Power, Switching Switching Diodes (corresponds to AEC- | Future Electronics |
Hyper-Fast Recovery Rectifier 100mA 6-Pin SC-74 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a IMN10FHT108?
Additional datasheets, footprints and schematics for IMN10FHT108 are listed on our Part Details page. You can also find images and similar parts to IMN10FHT108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMN10FHT108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMN10FHT108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMN10FHT108 fall under?
The IMN10FHT108 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to IMN10FHT108 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMN10FHT108 you can contact the distributor directly for product support, shipping queries etc.
Is the IMN10FHT108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMN10FHT108 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for IMN10FHT108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMN10FHT108 often in real-time on the comparison pages.
What if I can't find stock of IMN10FHT108?
You can fill out our help required form which you can use to request a quote for IMN10FHT108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.