Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | 300mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Current Ic Continuous a Max | 10mA |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 100 |
Module Configuration | Dual |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor Type | General Purpose |
Transition Frequency ft | 250MHz |
Bipolar Transistors - Pre-Biased DUAL NPN 50V 100MA | Future Electronics |
Where can I find additional details, specifications and documents for a IMH15AT110?
Additional datasheets, footprints and schematics for IMH15AT110 are listed on our Part Details page. You can also find images and similar parts to IMH15AT110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMH15AT110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMH15AT110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMH15AT110 fall under?
The IMH15AT110 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IMH15AT110 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMH15AT110 you can contact the distributor directly for product support, shipping queries etc.
Is the IMH15AT110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMH15AT110 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, element14 and Farnell have stock available or on a lead time for IMH15AT110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMH15AT110 often in real-time on the comparison pages.
What if I can't find stock of IMH15AT110?
You can fill out our help required form which you can use to request a quote for IMH15AT110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.