Status: | Unknown |
---|---|
Series: | IME Series |
RoHS: | Compliant |
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | PNP |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
Product Range | IME Series |
SVHC | No SVHC (15-Jan |
RoHS Compliant | Yes |
Ime30-15Bpszc0K |SICK OPTIC ELECTRONIC IME30-15BPSZC0K | Newark Electronics |
ProXimity Sensor,12.15mm Range, M30 X 1.5,PNP, NO, M12, 4-Pin Male | SICK IME30-15BPSZC0K | RS Americas |
Where can I find additional details, specifications and documents for a IME30-15BPSZC0K?
Additional datasheets, footprints and schematics for IME30-15BPSZC0K are listed on our Part Details page. You can also find images and similar parts to IME30-15BPSZC0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IME30-15BPSZC0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IME30-15BPSZC0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IME30-15BPSZC0K fall under?
The IME30-15BPSZC0K is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to IME30-15BPSZC0K when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IME30-15BPSZC0K you can contact the distributor directly for product support, shipping queries etc.
Is the IME30-15BPSZC0K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IME30-15BPSZC0K have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for IME30-15BPSZC0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IME30-15BPSZC0K often in real-time on the comparison pages.
What if I can't find stock of IME30-15BPSZC0K?
You can fill out our help required form which you can use to request a quote for IME30-15BPSZC0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.