Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra-compact complex digital transistor |
Input resistor type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457 |
---|---|
JEITA Package | SC-74 |
Number of terminal | 6 |
Polarity | NPN+PNP |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 4.7 |
Input resistance R1 2 [kΩ] | 4.7 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.1 |
Power Dissipation (PD)[W] | 0.3 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA143T / DTC143T |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
IMD6A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
IMD6A Series 50 V 100 mA Surface Mount Dual NPN/PNP Digital Transistor - SC-74 | Future Electronics |
Trans Digital BJT NPN/PNP 50V 100mA 6-Pin SMT T/R | Avnet America |
TRANSISTOR DUAL SC-74 PNP/NPN | Farnell |
Where can I find additional details, specifications and documents for a IMD6AT108?
Additional datasheets, footprints and schematics for IMD6AT108 are listed on our Part Details page. You can also find images and similar parts to IMD6AT108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMD6AT108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMD6AT108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMD6AT108 you can contact the distributor directly for product support, shipping queries etc.
Is the IMD6AT108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMD6AT108 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for IMD6AT108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMD6AT108 often in real-time on the comparison pages.
What if I can't find stock of IMD6AT108?
You can fill out our help required form which you can use to request a quote for IMD6AT108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.