Status: | Unknown |
---|---|
Series: | 100 Series |
RoHS: | Unknown |
Connector Shell Size | - |
---|---|
Cable Diameter Max | - |
Strain Relief Material | - |
Product Range | 100 Series |
For Use With | 100 Series Connector |
Approval Bodies | CSA UL VDE |
Colour | Black |
External Length / Height | 37.46mm |
External Width | 16.76mm |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Cable Clamp (Gland) | Newark Electronics |
1 Way Strain Relief Sleeve For Use With IMC 100 | TE Connectivity IMC1AD | RS Americas |
ADAPTOR, 100 SERIES | element14 |
IMC 100 Series Adapter are Used to Provide Added Protection and Strain Relief | Avnet America |
Where can I find additional details, specifications and documents for a IMC 1AD?
Additional datasheets, footprints and schematics for IMC 1AD are listed on our Part Details page. You can also find images and similar parts to IMC 1AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC 1AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC 1AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC 1AD fall under?
The IMC 1AD is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to IMC 1AD when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC 1AD you can contact the distributor directly for product support, shipping queries etc.
Is the IMC 1AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC 1AD have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for IMC 1AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC 1AD often in real-time on the comparison pages.
What if I can't find stock of IMC 1AD?
You can fill out our help required form which you can use to request a quote for IMC 1AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.