Status: | Unknown |
---|---|
Series: | IMB Series |
RoHS: | Compliant |
Sensing Range Max | 8mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
Product Range | IMB Series |
SVHC | No SVHC (15-Jan-201 |
RoHS Compliant | Yes |
Inductive sensor IO-Link | RS |
Inductive Proximity Sensor, 8Mm, 30Vdc | Newark Electronics |
ProXimity Sensor, M18,8mm Range, Flush, DC 4-Wire, PNP complementary, M12 | SICK IMB18-08BPPVC0S | RS Americas |
Where can I find additional details, specifications and documents for a IMB18-08BPPVC0S?
Additional datasheets, footprints and schematics for IMB18-08BPPVC0S are listed on our Part Details page. You can also find images and similar parts to IMB18-08BPPVC0S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMB18-08BPPVC0S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMB18-08BPPVC0S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMB18-08BPPVC0S fall under?
The IMB18-08BPPVC0S is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to IMB18-08BPPVC0S when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMB18-08BPPVC0S you can contact the distributor directly for product support, shipping queries etc.
Is the IMB18-08BPPVC0S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IMB18-08BPPVC0S have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for IMB18-08BPPVC0S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMB18-08BPPVC0S often in real-time on the comparison pages.
What if I can't find stock of IMB18-08BPPVC0S?
You can fill out our help required form which you can use to request a quote for IMB18-08BPPVC0S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.