Status: | Unknown |
---|---|
Series: | IMB Series |
RoHS: | Compliant |
Prices starting from US$47.71
Sensing Range Max | 8mm |
---|---|
Thread Size - Metric | M12 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
Product Range | IMB Series |
SVHC | No SVHC (15-Jan-201 |
RoHS Compliant | Yes |
Inductive sensor IO-Link | RS |
ProXimity Sensor, M12, 8mm Range, Non-Flush, DC 4-Wire, PNP, M12, IMB Series | SICK IMB12-08NPPVC0S | RS Americas |
Inductive Proximity Sensor, 8Mm, 30Vdc | Newark Electronics |
Sick Inductive Sensor PNP 2kHz 30V 10mA 8mm IP68 / IP69K Connector, M12, 4-Pin IMB | Distrelec |
Where can I find additional details, specifications and documents for a IMB12-08NPPVC0S?
Additional datasheets, footprints and schematics for IMB12-08NPPVC0S are listed on our Part Details page. You can also find images and similar parts to IMB12-08NPPVC0S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMB12-08NPPVC0S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMB12-08NPPVC0S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMB12-08NPPVC0S fall under?
The IMB12-08NPPVC0S is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to IMB12-08NPPVC0S when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMB12-08NPPVC0S you can contact the distributor directly for product support, shipping queries etc.
Is the IMB12-08NPPVC0S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IMB12-08NPPVC0S have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for IMB12-08NPPVC0S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMB12-08NPPVC0S often in real-time on the comparison pages.
What if I can't find stock of IMB12-08NPPVC0S?
You can fill out our help required form which you can use to request a quote for IMB12-08NPPVC0S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.