Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.05
|
163
in stock
|
Buy Now | |
Chip One Stop
from US$21.10
|
280
in stock
|
Buy Now | |
RS
from US$27.83
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$28.70
|
163
in stock
|
Buy Now | |
element14
from US$30.46
|
163
in stock
|
Buy Now | |
Future Electronics
from US$23.77
|
6
in stock
|
Buy Now | |
Avnet America
from US$25.67
|
-
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 1.2kV |
Current Rating (Ic / Id) | 8A |
Isolation Voltage | 2.5kV |
IPM Case Style | DIP |
IPM Series | CIPOS Maxi |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon IM818SCCXKMA1 | RS |
Intelligent Pwr Module, 1.2V, 8A, Dip | Newark Electronics |
INTELLIGENT PWR MODULE, 1.2V, 8A, DIP | element14 |
IM818SCC Series 2500 V 8 A 49.6 W Three-Phase Intelligent Power Module IGBT | Future Electronics |
IPM Module I GBT 18.5V 2.4V 2500V 24-Pin DIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a IM818SCCXKMA1?
Additional datasheets, footprints and schematics for IM818SCCXKMA1 are listed on our Part Details page. You can also find images and similar parts to IM818SCCXKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM818SCCXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM818SCCXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM818SCCXKMA1 fall under?
The IM818SCCXKMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IM818SCCXKMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM818SCCXKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IM818SCCXKMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM818SCCXKMA1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IM818SCCXKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM818SCCXKMA1 often in real-time on the comparison pages.
What if I can't find stock of IM818SCCXKMA1?
You can fill out our help required form which you can use to request a quote for IM818SCCXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.