Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
900
in stock
|
Buy Now | |
element14
from US$1.08
|
9,853
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
9,748
in stock
|
Buy Now | |
Farnell
from US$1.03
|
9,748
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
1,477
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
983
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now |
Audio Control Type | MEMS Microphone |
---|---|
Supply Voltage Range | 1.62V to 3.6V |
Audio IC Case Style | LGA |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
RoHS Compliant | Yes |
MEMS MICROPHONE, 3.6V, MODULE | element14 |
Mems Microphone, 3.6V, Lga | Newark Electronics |
IM69D130 Series 3.6 V 1.3 mA 20 kHz -26 dB Digital XENSIVTM MEMS Microphone | Future Electronics |
Infineon IM69D130V01XTSA1 | RS |
Mic Omni-Directional -36dB 3.6V Rectangular Solder Pad T/R | Avnet America |
Where can I find additional details, specifications and documents for a IM69D130V01XTSA1?
Additional datasheets, footprints and schematics for IM69D130V01XTSA1 are listed on our Part Details page. You can also find images and similar parts to IM69D130V01XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM69D130V01XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM69D130V01XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM69D130V01XTSA1 fall under?
The IM69D130V01XTSA1 is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to IM69D130V01XTSA1 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM69D130V01XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IM69D130V01XTSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IM69D130V01XTSA1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for IM69D130V01XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM69D130V01XTSA1 often in real-time on the comparison pages.
What if I can't find stock of IM69D130V01XTSA1?
You can fill out our help required form which you can use to request a quote for IM69D130V01XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.