Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
3,182
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
4,382
in stock
|
Buy Now | |
element14
from US$1.14
|
3,182
in stock
|
Buy Now | |
RS
from US$1.01
|
632
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
160
in stock
|
Buy Now | |
Future Electronics
from US$1.65
|
13
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now |
Audio Control Type | MEMS Microphone |
---|---|
Supply Voltage Range | 1.62V to 3.6V |
Audio IC Case Style | LGA |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
RoHS Compliant | Yes |
Mems Microphone, 3.6V, Lga | Newark Electronics |
MEMS MICROPHONE, 3.6V, MODULE | element14 |
INFINEON MEMS MICRO DIFF IM69D120V01XTSA | RS |
IM69D120 Series 3.6 V 1.3 mA 20 kHz -26 dB Digital XENSIVTM MEMS Microphone | Future Electronics |
Mic Omni-Directional -26dB 3.6V Rectangular Solder Pad T/R | Avnet America |
Where can I find additional details, specifications and documents for a IM69D120V01XTSA1?
Additional datasheets, footprints and schematics for IM69D120V01XTSA1 are listed on our Part Details page. You can also find images and similar parts to IM69D120V01XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM69D120V01XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM69D120V01XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM69D120V01XTSA1 fall under?
The IM69D120V01XTSA1 is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to IM69D120V01XTSA1 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM69D120V01XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IM69D120V01XTSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IM69D120V01XTSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for IM69D120V01XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM69D120V01XTSA1 often in real-time on the comparison pages.
What if I can't find stock of IM69D120V01XTSA1?
You can fill out our help required form which you can use to request a quote for IM69D120V01XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.