Status: | Unknown |
---|---|
Series: | CIPOS Mini Series |
RoHS: | Unknown |
Prices starting from US$6.93
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 3Outputs |
Output Current | 10A |
Output Voltage | 650V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 14V |
Supply Voltage Max | 18.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | CIPOS Mini Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 10A |
IPM Case Style | DIP |
IPM Power Device | MOSFET |
IPM Series | CIPOS Mini |
Isolation Voltage | 2kV |
Voltage Rating (Vces / Vdss) | 650V |
IM513L6A Series 600 V 10 A 0.33 Ohms CIPOSÔ Intelligent Power Module | Future Electronics |
Ipm Module, Mosfet, 3-Ph, 10A, 650V, Dip | Newark Electronics |
IPM MODULE, MOSFET, 3-PH, 10A, 650V, DIP | element14 |
IPM Module MOSFET 18.5V 2000V 24-Pin DIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a IM513L6AXKMA1?
Additional datasheets, footprints and schematics for IM513L6AXKMA1 are listed on our Part Details page. You can also find images and similar parts to IM513L6AXKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM513L6AXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM513L6AXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM513L6AXKMA1 fall under?
The IM513L6AXKMA1 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IM513L6AXKMA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM513L6AXKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IM513L6AXKMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM513L6AXKMA1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IM513L6AXKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM513L6AXKMA1 often in real-time on the comparison pages.
What if I can't find stock of IM513L6AXKMA1?
You can fill out our help required form which you can use to request a quote for IM513L6AXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.