Status: | Unknown |
---|---|
Series: | CIPOS Mini Series |
RoHS: | Unknown |
Prices starting from US$4.63
Motor Type | Two Phase AC |
---|---|
No. of Outputs | 2Outputs |
Output Current | 10A |
Output Voltage | 650V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 14V |
Supply Voltage Max | 18.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | CIPOS Mini Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 10A |
IPM Case Style | DIP |
IPM Power Device | MOSFET |
IPM Series | CIPOS Mini |
Isolation Voltage | 2kV |
Voltage Rating (Vces / Vdss) | 650V |
Ipm Module, Mosfet, 2-Ph, 10A, 650V, Dip | Newark Electronics |
IPM MODULE, MOSFET, 2-PH, 10A, 650V, DIP | element14 |
CIPOSÔ Mini Series 600 V 10 A (IPM) Intelligent Power Modules IGBT - MDIP-24 | Future Electronics |
IPM Module MOSFET 18.5V 2000V 24-Pin DIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a IM512L6AXKMA1?
Additional datasheets, footprints and schematics for IM512L6AXKMA1 are listed on our Part Details page. You can also find images and similar parts to IM512L6AXKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM512L6AXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM512L6AXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM512L6AXKMA1 fall under?
The IM512L6AXKMA1 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IM512L6AXKMA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM512L6AXKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IM512L6AXKMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM512L6AXKMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for IM512L6AXKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM512L6AXKMA1 often in real-time on the comparison pages.
What if I can't find stock of IM512L6AXKMA1?
You can fill out our help required form which you can use to request a quote for IM512L6AXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.