Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 2.4VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 58ohm |
SVHC | No SVHC (15-Jan-2018) |
IM48DGR=IM RELAY 100mW 2.4V BIS Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 100 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Low Signal Relay | 220 VDC 250 VAC 100 mW -18.8dB @ 900MHz | Part Number: IM48DGR | Internal Number: 1462039-9 | TE Connectivity | TE Store |
Im48Dgr=Im Relay 100Mw 2.4V Bis |Te Connectivity IM48DGR | Newark Electronics |
SIGNAL RELAY | TTI Europe |
SIGNAL RELAY, DPDT, 5A, 250VAC, SMD | Farnell |
Where can I find additional details, specifications and documents for a IM48DGR?
Additional datasheets, footprints and schematics for IM48DGR are listed on our Part Details page. You can also find images and similar parts to IM48DGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM48DGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM48DGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM48DGR fall under?
The IM48DGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM48DGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM48DGR you can contact the distributor directly for product support, shipping queries etc.
Is the IM48DGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM48DGR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for IM48DGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM48DGR often in real-time on the comparison pages.
What if I can't find stock of IM48DGR?
You can fill out our help required form which you can use to request a quote for IM48DGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.