Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 90ohm |
SVHC | No SVHC (15-Jan-2018) |
SIGNAL RELAY 3V 2A 2CO SMT | TTI Europe |
IM41JR=IM RELAY 100mW 3V BIS Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 100 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 100 mW -18.8dB @ 900MHz | Part Number: IM41JR | Internal Number: 5-1462037-5 | TE Connectivity | TE Store |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD | Farnell |
Electromechanical Relay DPDT 2A 3VDC 90Ohm Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a IM41JR?
Additional datasheets, footprints and schematics for IM41JR are listed on our Part Details page. You can also find images and similar parts to IM41JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM41JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM41JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM41JR fall under?
The IM41JR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM41JR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM41JR you can contact the distributor directly for product support, shipping queries etc.
Is the IM41JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM41JR have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for IM41JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM41JR often in real-time on the comparison pages.
What if I can't find stock of IM41JR?
You can fill out our help required form which you can use to request a quote for IM41JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.