IM393L6E3XKLA1 Part Information
Details for IM393L6E3XKLA1 by Infineon Technologies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.4100 |
5 | 6.9000 |
10 | 6.3900 |
50 | 5.9700 |
100 | 5.5400 |
250 | 4.8300 |
Stock Information
Details
Part Downloads
Part Specifications
IPM Power Device | IGBT |
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 15A |
Isolation Voltage | 2kV |
IPM Case Style | TinyDIP |
IPM Series | CIPOS Tiny |
Product Range | CIPOS Tiny Series |
RoHS Compliant | Yes |
Alternative Part Descriptions
- INTELLIGENT PWR MOD, 600V, 15A, TINY DIP; IPM Power Device:IGBT; Voltage Rating (Vces / Vdss):600V; Current Rating (Ic / Id):15A; Isolation Voltage:2kV; IPM Case Style:TinyDIP; IPM Series:CIPOS Tiny; Product Range:CIPOS Tiny Series; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a IM393L6E3XKLA1?
Additional datasheets, footprints and schematics for IM393L6E3XKLA1 are listed in our Part Details tab. You can also find the IM393L6E3XKLA1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM393L6E3XKLA1 in the Pricing & Inventory tab next to part details. You can view IM393L6E3XKLA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM393L6E3XKLA1 fall under?
The IM393L6E3XKLA1 is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IM393L6E3XKLA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM393L6E3XKLA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IM393L6E3XKLA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IM393L6E3XKLA1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IM393L6E3XKLA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM393L6E3XKLA1 often in real-time on the comparison pages.
What if I can't find stock of IM393L6E3XKLA1?
You can fill out our help required form which you can use to request a quote for IM393L6E3XKLA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.