Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
1,120
in stock
|
Buy Now | |
TE Store
from US$6.98
|
4,821
in stock
|
Buy Now | |
element14
from US$3.41
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$3.67
|
929
in stock
|
Buy Now | |
Rapid Electronics
from US$3.22
|
929
in stock
|
Buy Now | |
Chip One Stop
from US$4.36
|
929
in stock
|
Buy Now | |
Avnet America
from US$3.77
|
-
|
Buy Now | |
TTI Europe
from US$2.67
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 180ohm |
SVHC | No SVHC (15-Jan-2018) |
IM21TS=IM RELAY 50mW 3V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 50 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 50 mW -18.8dB @ 900MHz | Part Number: IM21TS | Internal Number: 1-1462039-5 | TE Connectivity | TE Store |
SIGNAL RELAY, DPDT, 2A, 250VAC, TH | element14 |
Im21Ts=Im Relay 50Mw 3V |Potter&brumfield Te Connectivity IM21TS | Newark Electronics |
Low Signal Relays-PCB IM21TS=IM RELAY 50MW 3V | Rapid Electronics |
Electromechanical Relay DPDT 2A 3VDC 180Ohm Through Hole | Avnet America |
SIGNAL RELAY 3V | TTI Europe |
Where can I find additional details, specifications and documents for a IM21TS?
Additional datasheets, footprints and schematics for IM21TS are listed on our Part Details page. You can also find images and similar parts to IM21TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM21TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM21TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM21TS fall under?
The IM21TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM21TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM21TS you can contact the distributor directly for product support, shipping queries etc.
Is the IM21TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM21TS have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for IM21TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM21TS often in real-time on the comparison pages.
What if I can't find stock of IM21TS?
You can fill out our help required form which you can use to request a quote for IM21TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.