Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Socket |
---|---|
Thermocouple Type | T |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Brown |
For Use With | T Type Thermocouple |
Operating Temperature Max | 220°C |
Termination Method | Screw |
SOCKET, MINI, SINGLE, SPRUNG, TYPE T | element14 |
Thermocouple Conn, Type T, Rcpt | Newark Electronics |
Where can I find additional details, specifications and documents for a IM-T-LCF?
Additional datasheets, footprints and schematics for IM-T-LCF are listed on our Part Details page. You can also find images and similar parts to IM-T-LCF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM-T-LCF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM-T-LCF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM-T-LCF fall under?
The IM-T-LCF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IM-T-LCF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM-T-LCF you can contact the distributor directly for product support, shipping queries etc.
Is the IM-T-LCF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM-T-LCF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IM-T-LCF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM-T-LCF often in real-time on the comparison pages.
What if I can't find stock of IM-T-LCF?
You can fill out our help required form which you can use to request a quote for IM-T-LCF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.