Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Socket |
---|---|
Thermocouple Type | T |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Depth | 22.75mm |
Bezel Width | 14.25mm |
Cable Diameter Max | 3mm |
External Length / Height | 23.3mm |
For Use With | T Type Thermocouple |
Operating Temperature Max | 220°C |
Panel Cutout Size | 8.5 x 16.5 mm |
Termination Method | Screw |
Thermocouple Conn, Type T, Socket | Newark Electronics |
SOCKET, MINI PANEL, T/C TYPE T | element14 |
Where can I find additional details, specifications and documents for a IM-T-FF (IEC)?
Additional datasheets, footprints and schematics for IM-T-FF (IEC) are listed on our Part Details page. You can also find images and similar parts to IM-T-FF (IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM-T-FF (IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM-T-FF (IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM-T-FF (IEC) fall under?
The IM-T-FF (IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IM-T-FF (IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM-T-FF (IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the IM-T-FF (IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM-T-FF (IEC) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for IM-T-FF (IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM-T-FF (IEC) often in real-time on the comparison pages.
What if I can't find stock of IM-T-FF (IEC)?
You can fill out our help required form which you can use to request a quote for IM-T-FF (IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.