Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Socket |
---|---|
Thermocouple Type | K |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
For Use With | K type Thermocouple |
Operating Temperature Max | 220°C |
Termination Method | Screw |
SOCKET, MINI PANEL, T/C TYPE K | element14 |
Thermocouple Socket | Newark Electronics |
Labfacility IM-K-SSPF Type K IEC Miniature Panel Mount Thermocouple Connector | Rapid Electronics |
Where can I find additional details, specifications and documents for a IM-K-SSPF?
Additional datasheets, footprints and schematics for IM-K-SSPF are listed on our Part Details page. You can also find images and similar parts to IM-K-SSPF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM-K-SSPF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM-K-SSPF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM-K-SSPF fall under?
The IM-K-SSPF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IM-K-SSPF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM-K-SSPF you can contact the distributor directly for product support, shipping queries etc.
Is the IM-K-SSPF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM-K-SSPF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for IM-K-SSPF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM-K-SSPF often in real-time on the comparison pages.
What if I can't find stock of IM-K-SSPF?
You can fill out our help required form which you can use to request a quote for IM-K-SSPF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.