Status: | Unknown |
---|---|
Series: | ILD205T, ILD206T, ILD207T, ILD211T, ILD213T |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.65 |
8,495
|
Buy Now | |
Future Electronics | US$0.27 |
62,000
|
Buy Now | |
TTI Europe | US$0.32 |
28,000
|
Buy Now | |
Schukat Electronic | US$0.32 |
14,650
|
Buy Now | |
Farnell | US$0.60 |
9,825
|
Buy Now | |
element14 | US$0.63 |
9,813
|
Buy Now | |
Rutronik | US$0.33 |
4,000
|
Buy Now | |
Newark Electronics | US$0.40 |
2,000
|
Buy Now | |
CoreStaff | US$0.49 |
2,000
|
Buy Now | |
Distrelec | US$0.67 |
1,480
|
Buy Now | |
Transfer Multisort Elektronik | US$0.34 |
1,020
|
Buy Now | |
EBV Elektronik | - |
22,000
|
Buy Now | |
Avnet America | US$0.43 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Two channel coupler |
SOIC-8 surface mountable package |
Standard lead spacing of 0.05" |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 128005 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
ILD213T Series Dual Channel 70 V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
2xOptoc. 4kV 70V 30mA >100% SO8 | Schukat Electronic |
OPTOCOUPLER, SMD, DUAL | Farnell |
Optocoupler DC-IN 2-CH Trans DC-OUT | RS |
OPTOCOUPLER DUAL CHANNEL >100% | Rutronik |
Optocoupler, Transistor, 3000Vrms, Full Reel | Newark Electronics |
Vishay Optocoupler 70 V | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ILD213T?
Additional datasheets, footprints and schematics for ILD213T are listed on our Part Details page. You can also find images and similar parts to ILD213T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD213T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD213T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD213T fall under?
The ILD213T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD213T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD213T you can contact the distributor directly for product support, shipping queries etc.
Is the ILD213T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILD213T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Schukat Electronic, Farnell and element14 have stock available or on a lead time for ILD213T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD213T often in real-time on the comparison pages.
What if I can't find stock of ILD213T?
You can fill out our help required form which you can use to request a quote for ILD213T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.