Status: | Unknown |
---|---|
Series: | ILD205T, ILD206T, ILD207T, ILD211T, ILD213T |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.21
|
9,525
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
78,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
11,843
in stock
|
Buy Now | |
element14
from US$0.62
|
10,202
in stock
|
Buy Now | |
Farnell
from US$0.58
|
10,202
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
10,000
in stock
|
Buy Now | |
Micros
from US$0.37
|
4,746
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
1,780
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
255
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now |
Two channel coupler |
SOIC-8 surface mountable package |
Standard lead spacing of 0.05" |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 128005 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCPLR DUAL SOIC 63-125% CTR | TTI Europe |
Optocoupler, Transistor, 3000Vrms | Newark Electronics |
OPTOCOUPLER, SMD, DUAL | element14 |
ILD206T Series Dual Channel 70 V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
ILD206T dual transistor-o/p opto-coupler | RS |
Optocoupler 2-channel 2k5V 70V 0,05A | Micros |
Vishay Optocoupler 70 V | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC T/R | EBV Elektronik |
OPTOCOUPLER DUAL CHANNEL 63-125 | Rutronik |
Where can I find additional details, specifications and documents for a ILD206T?
Additional datasheets, footprints and schematics for ILD206T are listed on our Part Details page. You can also find images and similar parts to ILD206T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD206T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD206T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD206T fall under?
The ILD206T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD206T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD206T you can contact the distributor directly for product support, shipping queries etc.
Is the ILD206T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILD206T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ILD206T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD206T often in real-time on the comparison pages.
What if I can't find stock of ILD206T?
You can fill out our help required form which you can use to request a quote for ILD206T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.