Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
No stock
|
Buy Now | |
Distrelec
from US$1.97
|
2,530
in stock
|
Buy Now | |
Future Electronics
from US$1.69
|
-
|
Buy Now | |
Symmetry Electronics
from US$14.17
|
-
|
Buy Now | |
Richardson RFPD
from US$1.56
|
-
|
Buy Now | |
Sager
from US$1.52
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Centre Frequency | 868MHz |
---|---|
Antenna Case Size | 10mm x 3.2mm x 0.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Taoglas Antenna, ISM, 868 ... 870 MHz, 10mm, 1 dBi, SMD | Distrelec |
Antennas CERAMIC LOOP 868MHZ ANTENNA | Future Electronics |
ILA.02 868MHz 1dBi 10*3.2*0.5mm Ceramic Loop Antenna | Symmetry Electronics |
ANTENNA UNIT | Richardson RFPD |
SMD ANTENNA, ISM, 868MHZ | Farnell |
868MHZ CERAMIC SUBSTRATE LOOP/103.20.6(MM)/LIN. POLARIZED | Avnet America |
Where can I find additional details, specifications and documents for a ILA.02?
Additional datasheets, footprints and schematics for ILA.02 are listed on our Part Details page. You can also find images and similar parts to ILA.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILA.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILA.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILA.02 fall under?
The ILA.02 is listed under Taoglas Parts.
Can I view similar or alternative parts?
You can view similar parts to ILA.02 when available in the Taoglas Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILA.02 you can contact the distributor directly for product support, shipping queries etc.
Is the ILA.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILA.02 have stock available?
Authorised distributors including Distrelec, Future Electronics, Symmetry Electronics, Richardson RFPD and Sager have stock available or on a lead time for ILA.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILA.02 often in real-time on the comparison pages.
What if I can't find stock of ILA.02?
You can fill out our help required form which you can use to request a quote for ILA.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.