Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | IL422 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 422 |
Data Rate | 25Mbps |
Line Bus Drive Receive Transceiver Type | RS485 / RS422 |
Logic Function Number | 422 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 27mA |
Supply Voltage Range | 4.5V to 5.5V |
Voltage Vcc | 5V |
RS422/RS485 TRANSCEIVER, 5.5V SOIC16 | element14 |
Rs422/Rs485 Transceiver, 5.5V Soic16 | Newark Electronics |
ISOLATED RS422 INTERFACE, SOIC16 | Farnell |
Where can I find additional details, specifications and documents for a IL422E?
Additional datasheets, footprints and schematics for IL422E are listed on our Part Details page. You can also find images and similar parts to IL422E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL422E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL422E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL422E fall under?
The IL422E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IL422E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL422E you can contact the distributor directly for product support, shipping queries etc.
Is the IL422E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL422E have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for IL422E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL422E often in real-time on the comparison pages.
What if I can't find stock of IL422E?
You can fill out our help required form which you can use to request a quote for IL422E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.