Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.62
|
No stock
|
Buy Now |
IC Interface Type | Serial |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Transceiver, Can, 1Driver/1Receiver, 5V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a IL41050TE?
Additional datasheets, footprints and schematics for IL41050TE are listed on our Part Details page. You can also find images and similar parts to IL41050TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL41050TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL41050TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL41050TE fall under?
The IL41050TE is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to IL41050TE when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL41050TE you can contact the distributor directly for product support, shipping queries etc.
Is the IL41050TE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IL41050TE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IL41050TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL41050TE often in real-time on the comparison pages.
What if I can't find stock of IL41050TE?
You can fill out our help required form which you can use to request a quote for IL41050TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.