Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
RoHS Compliant | Yes |
Transceiver, Rs422/Rs485, 40Mbps, 5V, Soic-16 | Newark Electronics |
Isolated RS422 Tx/Rx (40Mbps),IL3522E | RS |
Where can I find additional details, specifications and documents for a IL3522E?
Additional datasheets, footprints and schematics for IL3522E are listed on our Part Details page. You can also find images and similar parts to IL3522E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL3522E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL3522E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL3522E fall under?
The IL3522E is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Isolated Transceivers.
Can I view similar or alternative parts?
You can view similar parts to IL3522E when available in the RS232, RS485, RS422 Isolated Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL3522E you can contact the distributor directly for product support, shipping queries etc.
Is the IL3522E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IL3522E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IL3522E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL3522E often in real-time on the comparison pages.
What if I can't find stock of IL3522E?
You can fill out our help required form which you can use to request a quote for IL3522E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.