Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS422 Transceiver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
RoHS Compliant | Yes |
Transceiver, Rs422, 5Mbps, 5V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a IL3122-3E?
Additional datasheets, footprints and schematics for IL3122-3E are listed on our Part Details page. You can also find images and similar parts to IL3122-3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL3122-3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL3122-3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL3122-3E fall under?
The IL3122-3E is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Isolated Transceivers.
Can I view similar or alternative parts?
You can view similar parts to IL3122-3E when available in the RS232, RS485, RS422 Isolated Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL3122-3E you can contact the distributor directly for product support, shipping queries etc.
Is the IL3122-3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IL3122-3E have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for IL3122-3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL3122-3E often in real-time on the comparison pages.
What if I can't find stock of IL3122-3E?
You can fill out our help required form which you can use to request a quote for IL3122-3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.