Status: | Unknown |
---|---|
Series: | IL300 |
RoHS: | Compliant |
Couples AC and DC signals |
High gain stability, ± 0.005 %/°C typically |
Low input-output capacitance |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 55 |
Application Note 54 |
Application Note 53 |
Application Note 50 |
Application Note 48 |
Application Note 45 |
Application Note 42 |
Datasheet |
---|
IL300 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler | Newark Electronics |
IL300 Series Single Channel 5300 Vrms Wide Bandwidth Linear Optocoupler - DIP-8 | Future Electronics |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a IL300-EF-X009T?
Additional datasheets, footprints and schematics for IL300-EF-X009T are listed on our Part Details page. You can also find images and similar parts to IL300-EF-X009T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL300-EF-X009T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL300-EF-X009T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL300-EF-X009T fall under?
The IL300-EF-X009T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL300-EF-X009T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL300-EF-X009T you can contact the distributor directly for product support, shipping queries etc.
Is the IL300-EF-X009T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL300-EF-X009T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for IL300-EF-X009T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL300-EF-X009T often in real-time on the comparison pages.
What if I can't find stock of IL300-EF-X009T?
You can fill out our help required form which you can use to request a quote for IL300-EF-X009T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.