Status: | Unknown |
---|---|
Series: | IL300 Series |
RoHS: | Unknown |
No distributors results available
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 4420Vrms |
Product Range | IL300 Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a IL300-EF-X001.?
Additional datasheets, footprints and schematics for IL300-EF-X001. are listed on our Part Details page. You can also find images and similar parts to IL300-EF-X001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL300-EF-X001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL300-EF-X001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL300-EF-X001. fall under?
The IL300-EF-X001. is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL300-EF-X001. when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL300-EF-X001. you can contact the distributor directly for product support, shipping queries etc.
Is the IL300-EF-X001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL300-EF-X001. have stock available?
There is no stock from authorised distributors for IL300-EF-X001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL300-EF-X001. often in real-time on the comparison pages.
What if I can't find stock of IL300-EF-X001.?
You can fill out our help required form which you can use to request a quote for IL300-EF-X001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.