Status: | Unknown |
---|---|
Series: | IL 9077 Series |
RoHS: | Unknown |
Product Range | IL 9077 Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 230VAC |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Supply Voltage Max | 400VAC |
Power Consumption | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Adjustment Type | Rotary |
Approval Bodies | CE EN IEC VDE |
Coil Voltage VAC Nom | 230V |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 230V |
Control Voltage Type | AC |
Delay Time Range | 0.1s to 20s |
External Depth | 59mm |
External Length / Height | 35mm |
External Width | 90mm |
Height | 35mm |
Nom Input Voltage | 400VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Switch Current Max | 4A |
Switching Current Max | 4A |
Type | 0045788 |
CONTROL RELAY, IL9077 | RS |
Relay, Voltage Sensing, Dpdt, 400Vac | Newark Electronics |
RELAY, VOLTAGE SENSING, DPDT, 400VAC | element14 |
Where can I find additional details, specifications and documents for a IL 9077.12 3N AC 400/230V 0 1 - 20S?
Additional datasheets, footprints and schematics for IL 9077.12 3N AC 400/230V 0 1 - 20S are listed on our Part Details page. You can also find images and similar parts to IL 9077.12 3N AC 400/230V 0 1 - 20S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL 9077.12 3N AC 400/230V 0 1 - 20S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL 9077.12 3N AC 400/230V 0 1 - 20S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL 9077.12 3N AC 400/230V 0 1 - 20S fall under?
The IL 9077.12 3N AC 400/230V 0 1 - 20S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IL 9077.12 3N AC 400/230V 0 1 - 20S when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL 9077.12 3N AC 400/230V 0 1 - 20S you can contact the distributor directly for product support, shipping queries etc.
Is the IL 9077.12 3N AC 400/230V 0 1 - 20S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL 9077.12 3N AC 400/230V 0 1 - 20S have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IL 9077.12 3N AC 400/230V 0 1 - 20S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL 9077.12 3N AC 400/230V 0 1 - 20S often in real-time on the comparison pages.
What if I can't find stock of IL 9077.12 3N AC 400/230V 0 1 - 20S?
You can fill out our help required form which you can use to request a quote for IL 9077.12 3N AC 400/230V 0 1 - 20S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.