Status: | Unknown |
---|---|
Series: | IL 9071 Series |
RoHS: | Unknown |
Product Range | IL 9071 Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 230VAC |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Supply Voltage Max | 400VAC |
Power Consumption | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE EN IEC VDE |
Coil Voltage VAC Nom | 230V |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 230V |
External Depth | 61mm |
External Length / Height | 35mm |
External Width | 90mm |
Nom Input Voltage | 400VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Switch Current Max | 4A |
Switching Current Max | 4A |
Type | 0043070 |
VOLTAGE CONTROL RELAY IL9071 | RS |
RELAY, VOLTAGE SENSING, DPDT, 400VAC | element14 |
Where can I find additional details, specifications and documents for a IL 9071.12 3N AC400/230V 0 85UN 4%?
Additional datasheets, footprints and schematics for IL 9071.12 3N AC400/230V 0 85UN 4% are listed on our Part Details page. You can also find images and similar parts to IL 9071.12 3N AC400/230V 0 85UN 4% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL 9071.12 3N AC400/230V 0 85UN 4% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL 9071.12 3N AC400/230V 0 85UN 4% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL 9071.12 3N AC400/230V 0 85UN 4% fall under?
The IL 9071.12 3N AC400/230V 0 85UN 4% is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IL 9071.12 3N AC400/230V 0 85UN 4% when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL 9071.12 3N AC400/230V 0 85UN 4% you can contact the distributor directly for product support, shipping queries etc.
Is the IL 9071.12 3N AC400/230V 0 85UN 4% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL 9071.12 3N AC400/230V 0 85UN 4% have stock available?
Authorised distributors including RS and element14 have stock available or on a lead time for IL 9071.12 3N AC400/230V 0 85UN 4%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL 9071.12 3N AC400/230V 0 85UN 4% often in real-time on the comparison pages.
What if I can't find stock of IL 9071.12 3N AC400/230V 0 85UN 4%?
You can fill out our help required form which you can use to request a quote for IL 9071.12 3N AC400/230V 0 85UN 4% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.