Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 184VAC |
---|---|
Supply Voltage Max | 253VAC |
No. of Phases | Single Phase |
Power Rating | 1.5kW |
Current Rating | 10A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
External Depth | 61mm |
External Length / Height | 90mm |
External Width | 35mm |
For Use With | Drives with Gears Belts or Chains Conveyor belts Fans Pumps Compressors |
Full Load Current | 10A |
Height | 90mm |
IP / NEMA Rating | IP20 IP40 |
Load Current Max | 10A |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +55°C |
Supply Frequency | 50Hz |
Supply Voltage Range | 184V AC to 253V AC |
Switching AC3 Power Max | 1.5kW |
Type | 0049323 |
SOFT STARTER IL9017 | RS |
Softstarter | Newark Electronics |
Where can I find additional details, specifications and documents for a IL 9017 AC 230V 1 5KW?
Additional datasheets, footprints and schematics for IL 9017 AC 230V 1 5KW are listed on our Part Details page. You can also find images and similar parts to IL 9017 AC 230V 1 5KW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL 9017 AC 230V 1 5KW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL 9017 AC 230V 1 5KW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL 9017 AC 230V 1 5KW fall under?
The IL 9017 AC 230V 1 5KW is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to IL 9017 AC 230V 1 5KW when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL 9017 AC 230V 1 5KW you can contact the distributor directly for product support, shipping queries etc.
Is the IL 9017 AC 230V 1 5KW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL 9017 AC 230V 1 5KW have stock available?
Authorised distributors including RS, element14 and Newark Electronics have stock available or on a lead time for IL 9017 AC 230V 1 5KW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL 9017 AC 230V 1 5KW often in real-time on the comparison pages.
What if I can't find stock of IL 9017 AC 230V 1 5KW?
You can fill out our help required form which you can use to request a quote for IL 9017 AC 230V 1 5KW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.