Prices starting from US$2.77
DC Collector Current | 30A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.05V |
Power Dissipation Pd | 217W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1200V 30A 217W TO247 | Schukat Electronic |
IGBT N-Ch 1200V 30A DuoPack TO247 | RS |
Igbt, Single, N-Ch, 1.2Kv, 30A, To-247-3 | Newark Electronics |
IKW15N120H3 Series 1.2 kV 30 A DuoPack Trench/Fieldstop IGBT - TO-247 | Future Electronics |
Trans IGBT Chip N-CH 1.2KV 30A 3-Pin(3+Tab) TO-247 | Avnet America |
IGBT, SINGLE, 1.2KV, 30A, TO-247-3 | element14 |
Where can I find additional details, specifications and documents for a IKW15N120H3FKSA1?
Additional datasheets, footprints and schematics for IKW15N120H3FKSA1 are listed on our Part Details page. You can also find images and similar parts to IKW15N120H3FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKW15N120H3FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKW15N120H3FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKW15N120H3FKSA1 fall under?
The IKW15N120H3FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKW15N120H3FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKW15N120H3FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKW15N120H3FKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKW15N120H3FKSA1 have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, RS, Newark Electronics and Future Electronics have stock available or on a lead time for IKW15N120H3FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKW15N120H3FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IKW15N120H3FKSA1?
You can fill out our help required form which you can use to request a quote for IKW15N120H3FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.