Status: | Unknown |
---|---|
Series: | CIPOS |
RoHS: | Unknown |
Prices starting from US$7.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.19
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$7.91
|
1,438
in stock
|
Buy Now | |
Newark Electronics
from US$12.36
|
821
in stock
|
Buy Now | |
element14
from US$11.88
|
821
in stock
|
Buy Now | |
Farnell
from US$9.28
|
821
in stock
|
Buy Now | |
Future Electronics
from US$9.91
|
581
in stock
|
Buy Now | |
Avnet America
from US$11.76
|
560
in stock
|
Buy Now | |
Distrelec
from US$12.29
|
14
in stock
|
Buy Now |
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 6Outputs |
Output Current | 20A |
Output Voltage | 600V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 13.5V |
Supply Voltage Max | 18.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | CIPOS |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 20A |
IPM Case Style | DIP |
IPM Power Device | IGBT |
IPM Series | CIPOS |
Isolation Voltage | 2kV |
Voltage Rating (Vces / Vdss) | 600V |
Ipm Module, Igbt, 600V, 20A, Dip | Newark Electronics |
IPM MODULE, IGBT, 600V, 20A, DIP | element14 |
IKCM20L60GD Series 600 V 20 A Control Integrated POwer System-PowerDIP-24 Module | Future Electronics |
Trans IGBT Module N-CH 24-Pin MDIP | Avnet America |
Infineon Motor Driver/Controller | RS |
Infineon Intelligent Power Module, 20A, DIP-24 | Distrelec |
Where can I find additional details, specifications and documents for a IKCM20L60GDXKMA1?
Additional datasheets, footprints and schematics for IKCM20L60GDXKMA1 are listed on our Part Details page. You can also find images and similar parts to IKCM20L60GDXKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKCM20L60GDXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKCM20L60GDXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKCM20L60GDXKMA1 fall under?
The IKCM20L60GDXKMA1 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IKCM20L60GDXKMA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKCM20L60GDXKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKCM20L60GDXKMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKCM20L60GDXKMA1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for IKCM20L60GDXKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKCM20L60GDXKMA1 often in real-time on the comparison pages.
What if I can't find stock of IKCM20L60GDXKMA1?
You can fill out our help required form which you can use to request a quote for IKCM20L60GDXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.