IKCM15H60GAXKMA2 Part Information

Details for IKCM15H60GAXKMA2 by Infineon Technologies

Semiconductors - Discretes > Intelligent Power Modules

Part Downloads

Part Specifications

Motor Type Three Phase AC
No. of Outputs 6Outputs
Output Current 15A
Output Voltage 600V
Driver Case Style SIP
No. of Pins 24Pins
Supply Voltage Min 13.5V
Supply Voltage Max 18.5V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range CIPOS Mini Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Current Rating (Ic / Id) 15A
IPM Case Style PowerDIP
IPM Power Device IGBT
IPM Series CIPOS
Isolation Voltage 2kV
Voltage Rating (Vces / Vdss) 600V
RoHS Compliant

Alternative Part Descriptions

  • IPM MODULE, IGBT, 15A, 600V, POWERDIP; IPM Power Device:IGBT; Voltage Rating (Vces / Vdss):600V; Current Rating (Ic / Id):15A; Isolation Voltage:2kV; IPM Case Style:PowerDIP; IPM Series:CIPOS; Product Range:CIPOS Mini RoHS Compliant: Yes | Newark Electronics
  • Trans IGBT Module N-CH 24-Pin MDIP | Avnet America
  • Infineon Intelligent Power Module, 15A, DIP-24 | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IKCM15H60GAXKMA2?

Additional datasheets, footprints and schematics for IKCM15H60GAXKMA2 are listed in our Part Details tab. You can also find the IKCM15H60GAXKMA2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IKCM15H60GAXKMA2 in the Pricing & Inventory tab next to part details. You can view IKCM15H60GAXKMA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IKCM15H60GAXKMA2 fall under?

The IKCM15H60GAXKMA2 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to IKCM15H60GAXKMA2 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IKCM15H60GAXKMA2 you can contact the distributor directly for product support, shipping queries etc.

Is the IKCM15H60GAXKMA2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for IKCM15H60GAXKMA2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for IKCM15H60GAXKMA2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IKCM15H60GAXKMA2 often in real-time on the comparison pages.

What if I can't find stock of IKCM15H60GAXKMA2?

You can fill out our help required form which you can use to request a quote for IKCM15H60GAXKMA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for IKCM15H60GAXKMA2

Loading...
Loading Results for IKCM15H60GAXKMA2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us