Status: | Unknown |
---|---|
Series: | CIPOS Series |
RoHS: | Compliant |
Prices starting from US$6.72
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 15A |
Isolation Voltage | 2kV |
IPM Case Style | DIP |
IPM Series | CIPOS |
Product Range | CIPOS Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Infineon IKCM15F60GAXKMA1 | RS |
Ipm Module, Igbt, Cipos, 600V, 15A | Newark Electronics |
CIPOSÔ Mini Series 600 V 15 A (IPM) Intelligent Power Modules IGBT - MDIP-24 | Future Electronics |
IFPS MODULES | Avnet America |
Where can I find additional details, specifications and documents for a IKCM15F60GAXKMA1?
Additional datasheets, footprints and schematics for IKCM15F60GAXKMA1 are listed on our Part Details page. You can also find images and similar parts to IKCM15F60GAXKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKCM15F60GAXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKCM15F60GAXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKCM15F60GAXKMA1 fall under?
The IKCM15F60GAXKMA1 is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IKCM15F60GAXKMA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKCM15F60GAXKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKCM15F60GAXKMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IKCM15F60GAXKMA1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IKCM15F60GAXKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKCM15F60GAXKMA1 often in real-time on the comparison pages.
What if I can't find stock of IKCM15F60GAXKMA1?
You can fill out our help required form which you can use to request a quote for IKCM15F60GAXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.