Status: | Unknown |
---|---|
Series: | CIPOS Mini Series |
RoHS: | Unknown |
Prices starting from US$5.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.38
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$5.01
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$7.70
|
187
in stock
|
Buy Now | |
element14
from US$7.77
|
187
in stock
|
Buy Now | |
Farnell
from US$7.38
|
187
in stock
|
Buy Now | |
Distrelec
from US$8.49
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.64
|
3
in stock
|
Buy Now | |
Future Electronics
from US$6.40
|
-
|
Buy Now | |
Avnet America
from US$6.69
|
-
|
Buy Now |
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 6Outputs |
Output Current | 10A |
Output Voltage | 600V |
Driver Case Style | SIP |
No. of Pins | 24Pins |
Supply Voltage Min | 13.5V |
Supply Voltage Max | 18.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | CIPOS Mini Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 10A |
IPM Case Style | PowerDIP |
IPM Power Device | IGBT |
IPM Series | CIPOS |
Isolation Voltage | 2kV |
Voltage Rating (Vces / Vdss) | 600V |
Infineon Motor Driver/Controller | RS |
Ipm Module, Igbt, 600V, 10A, Dip | Newark Electronics |
IPM MODULE, IGBT, 600V, 10A, DIP | element14 |
Infineon Intelligent Power Module, 10A, DIP-24 | Distrelec |
IC: driver | Transfer Multisort Elektronik |
CIPOSÔ Mini Series 600 V 10 A (IPM) Intelligent Power Modules IGBT - MDIP-24 | Future Electronics |
Trans IGBT Module N-CH 24-Pin MDIP | Avnet America |
Where can I find additional details, specifications and documents for a IKCM10H60GAXKMA1?
Additional datasheets, footprints and schematics for IKCM10H60GAXKMA1 are listed on our Part Details page. You can also find images and similar parts to IKCM10H60GAXKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKCM10H60GAXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKCM10H60GAXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKCM10H60GAXKMA1 fall under?
The IKCM10H60GAXKMA1 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IKCM10H60GAXKMA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKCM10H60GAXKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKCM10H60GAXKMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKCM10H60GAXKMA1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IKCM10H60GAXKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKCM10H60GAXKMA1 often in real-time on the comparison pages.
What if I can't find stock of IKCM10H60GAXKMA1?
You can fill out our help required form which you can use to request a quote for IKCM10H60GAXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.