Status: | Unknown |
---|---|
Series: | IK 9179 Series |
RoHS: | Unknown |
Product Range | IK 9179 Series |
---|---|
Contact Configuration | SPST-NC |
Contact Current | - |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 230VAC |
Supply Voltage Max | 400VAC |
Phase Type | 3 Phase |
Power Consumption | - |
Phase Monitoring Range Min | - |
Phase Monitoring Range Max | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE EN IEC VDE |
Coil Type | AC |
Coil Voltage VAC Nom | 400V |
Coil Voltage VDC Nom | 400V |
Contact Current AC Max | 3A |
Contact Current Max | 3A |
Contact Voltage AC Max | 230V |
Contact Voltage AC Nom | 230V |
Current Rating | 3A |
External Depth | 61mm |
External Length / Height | 90mm |
External Width | 17.5mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Relay Type | General Purpose |
Type | 0049182 |
Phase Monitoring Relay, Sequence, Ik 9179 Series, 400 Vac, 3 Phase Rohs Compliant: Yes |Dold IK 9179.11 3AC 50/60HZ 400V | Newark Electronics |
MONITOR, PHASE SEQUENCE | element14 |
MOTOR CONTROL RELAY | RS |
Where can I find additional details, specifications and documents for a IK 9179.11 3AC 50/60HZ 400V?
Additional datasheets, footprints and schematics for IK 9179.11 3AC 50/60HZ 400V are listed on our Part Details page. You can also find images and similar parts to IK 9179.11 3AC 50/60HZ 400V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IK 9179.11 3AC 50/60HZ 400V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IK 9179.11 3AC 50/60HZ 400V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IK 9179.11 3AC 50/60HZ 400V fall under?
The IK 9179.11 3AC 50/60HZ 400V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IK 9179.11 3AC 50/60HZ 400V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IK 9179.11 3AC 50/60HZ 400V you can contact the distributor directly for product support, shipping queries etc.
Is the IK 9179.11 3AC 50/60HZ 400V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IK 9179.11 3AC 50/60HZ 400V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IK 9179.11 3AC 50/60HZ 400V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IK 9179.11 3AC 50/60HZ 400V often in real-time on the comparison pages.
What if I can't find stock of IK 9179.11 3AC 50/60HZ 400V?
You can fill out our help required form which you can use to request a quote for IK 9179.11 3AC 50/60HZ 400V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.