Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | - |
---|---|
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Temperature Accuracy ± | - |
Output Voltage Max | - |
Output Voltage Min | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE EN IEC VDE |
Coil Type | AC |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | 24V |
Contact Configuration | SPNC |
Contact Current AC Max | 3A |
Contact Current Max | 3A |
Contact Voltage AC Max | 230V |
Contact Voltage AC Nom | 230V |
Current Rating | 4A |
External Depth | 59mm |
External Length / Height | 90mm |
External Width | 17.5mm |
Height | 90mm |
Nom Operating Power | 1VA |
Relay Mounting | DIN Rail |
Relay Type | General Purpose |
Type | 0051642 |
TEMPERATURE CONTROL RELAY | RS |
Relay, Temperature Monitoring | Newark Electronics |
RELAY, TEMPERATURE MONITORING | element14 |
Where can I find additional details, specifications and documents for a IK 9094.11 AC/DC24V 0 - 150°C?
Additional datasheets, footprints and schematics for IK 9094.11 AC/DC24V 0 - 150°C are listed on our Part Details page. You can also find images and similar parts to IK 9094.11 AC/DC24V 0 - 150°C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IK 9094.11 AC/DC24V 0 - 150°C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IK 9094.11 AC/DC24V 0 - 150°C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IK 9094.11 AC/DC24V 0 - 150°C fall under?
The IK 9094.11 AC/DC24V 0 - 150°C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to IK 9094.11 AC/DC24V 0 - 150°C when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IK 9094.11 AC/DC24V 0 - 150°C you can contact the distributor directly for product support, shipping queries etc.
Is the IK 9094.11 AC/DC24V 0 - 150°C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IK 9094.11 AC/DC24V 0 - 150°C have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IK 9094.11 AC/DC24V 0 - 150°C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IK 9094.11 AC/DC24V 0 - 150°C often in real-time on the comparison pages.
What if I can't find stock of IK 9094.11 AC/DC24V 0 - 150°C?
You can fill out our help required form which you can use to request a quote for IK 9094.11 AC/DC24V 0 - 150°C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.