Status: | Unknown |
---|---|
Series: | IK 8800 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | IK 8800 Series |
Relay Mounting | DIN Rail |
Coil Type | DC |
Contact Voltage VAC | 230VAC |
Relay Terminals | Screw |
Contact Voltage VDC | 24V |
Contact Material | - |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN IEC |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 230V |
Current Rating | 16A |
External Depth | 58mm |
External Height | 89mm |
External Length / Height | 89mm |
External Width | 17.5mm |
Nom Operating Power | 4.2W |
Operating Temperature Max | 45°C |
Operating Temperature Min | -20°C |
Relay Type | Power |
Type | 0009662 |
COUPPLING RELAY 24VDC | RS |
General Purpose Relay, Ik 8800 Series, Power, Spdt, 24 Vdc, 16 A Rohs Compliant: Yes |Dold IK 8800.11 DC 24V | Newark Electronics |
RELAY, SPDT, 230VAC, 16A | element14 |
Where can I find additional details, specifications and documents for a IK 8800.11 DC 24V?
Additional datasheets, footprints and schematics for IK 8800.11 DC 24V are listed on our Part Details page. You can also find images and similar parts to IK 8800.11 DC 24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IK 8800.11 DC 24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IK 8800.11 DC 24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IK 8800.11 DC 24V fall under?
The IK 8800.11 DC 24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IK 8800.11 DC 24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IK 8800.11 DC 24V you can contact the distributor directly for product support, shipping queries etc.
Is the IK 8800.11 DC 24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IK 8800.11 DC 24V have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IK 8800.11 DC 24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IK 8800.11 DC 24V often in real-time on the comparison pages.
What if I can't find stock of IK 8800.11 DC 24V?
You can fill out our help required form which you can use to request a quote for IK 8800.11 DC 24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.