Status: | Active |
---|---|
Series: | IIS2MDC |
RoHS: | Compliant |
3 magnetic field channels |
Up to ±50 gauss magnetic dynamic range |
16-bit data output |
SPI/I2C serial interfaces |
Analog supply voltage 1.71 V to 3.6 V |
Selectable power mode/resolution |
Single measurement mode up to 150 Hz |
Support for hard-iron compensation |
Programmable interrupt generator |
Embedded self-test |
Embedded temperature sensor |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS12291 High-accuracy, ultra-low-power, 3-axis digital output magnetometer |
Application Notes |
---|
AN5080 IIS2MDC: high-accuracy, ultra-low-power, 3-axis digital output magnetometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Presentations |
---|
ST sensors longevity program |
IIS2MDC Series 3.6 V Ultra-Low-Power 3-axis Digital Magnetic Sensor - LGA-12 | Future Electronics |
E-Compasses |Stmicroelectronics IIS2MDCTR | Newark Electronics |
High-Accuracy Ultra-Low-Power Digital Output Magnetometer 3-Axis +7% mgauss/LSB Sensitivity 12-Pin LGA T/R | Avnet America |
IIS2MDCTR, Accelerometer Sensors | RS |
MEMS MODULE, 3-AXIS MAGNETOMETER, LGA-12 | Farnell |
Where can I find additional details, specifications and documents for a IIS2MDCTR?
Additional datasheets, footprints and schematics for IIS2MDCTR are listed on our Part Details page. You can also find images and similar parts to IIS2MDCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IIS2MDCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IIS2MDCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IIS2MDCTR fall under?
The IIS2MDCTR is listed under MEMS and Sensors > e-Compasses.
Can I view similar or alternative parts?
You can view similar parts to IIS2MDCTR when available in the e-Compasses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IIS2MDCTR you can contact the distributor directly for product support, shipping queries etc.
Is the IIS2MDCTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for IIS2MDCTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Farnell have stock available or on a lead time for IIS2MDCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IIS2MDCTR often in real-time on the comparison pages.
What if I can't find stock of IIS2MDCTR?
You can fill out our help required form which you can use to request a quote for IIS2MDCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.