Status: | Active |
---|---|
Series: | IIS2DH |
RoHS: | Compliant |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.92
|
9,320
in stock
|
Buy Now | |
Future Electronics
from US$2.32
|
88,000
in stock
|
Buy Now | |
Avnet America
from US$2.57
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.82
|
3,693
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
-
|
Buy Now | |
Schukat Electronic
from US$2.30
|
-
|
Buy Now | |
Farnell
from US$1.79
|
-
|
Buy Now |
Wide supply voltage, 1.71 V to 3.6 V |
Independent IOs supply (1.8 V) and supply voltage compatible |
Ultra-low power consumption down to 2 μA |
±2g/±4g/±8g/±16g selectable full scales |
I2C/SPI digital output interface |
3 operating modes: low-power, normal, high-resolution mode |
2 independent programmable interrupt generators for free-fall and motion detection |
6D/4D orientation detection |
Motion detection & free-fall detection |
“Sleep-to-wake” and “return-to-sleep” functions |
Embedded FIFO |
Embedded self-test |
Embedded temperature sensor |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS10958 Ultra-low-power high-performance 3-axis accelerometer with digital output for industrial applications |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Presentations |
---|
ST sensors longevity program |
IIS2D Series 3.6 V Ultra-Low-Power 3-axis Digital Magnetic Sensor - LGA-12 | Future Electronics |
Accelerometer Triple ±2g/±4g/±8g/±16g 1.71V to 3.6V 12-Pin LGA T/R | Avnet America |
3-Axis Accelerometer 2-16g I2C/SPI LGA12 | RS |
Accelerometer Triple �2g/�4g/�8g/�16g 1.71V to 3.6V 12-Pin LGA T/R | Avnet Silica |
Mems Sensor Output:Digital | Newark Electronics |
Accelerometer 3-axis ±16g | Schukat Electronic |
ACCELEROMETER, DIGITAL O/P, LGA-12 | Farnell |
Where can I find additional details, specifications and documents for a IIS2DHTR?
Additional datasheets, footprints and schematics for IIS2DHTR are listed on our Part Details page. You can also find images and similar parts to IIS2DHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IIS2DHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IIS2DHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IIS2DHTR fall under?
The IIS2DHTR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to IIS2DHTR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IIS2DHTR you can contact the distributor directly for product support, shipping queries etc.
Is the IIS2DHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for IIS2DHTR have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Chip One Stop and Avnet Silica have stock available or on a lead time for IIS2DHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IIS2DHTR often in real-time on the comparison pages.
What if I can't find stock of IIS2DHTR?
You can fill out our help required form which you can use to request a quote for IIS2DHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.