Status: | Unknown |
---|---|
Series: | IHS Series |
RoHS: | Unknown |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 10000kg |
Resolution (g) | 2kg |
Product Range | IHS Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a IHS 10?
Additional datasheets, footprints and schematics for IHS 10 are listed on our Part Details page. You can also find images and similar parts to IHS 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHS 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHS 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHS 10 fall under?
The IHS 10 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to IHS 10 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHS 10 you can contact the distributor directly for product support, shipping queries etc.
Is the IHS 10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHS 10 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for IHS 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHS 10 often in real-time on the comparison pages.
What if I can't find stock of IHS 10?
You can fill out our help required form which you can use to request a quote for IHS 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.