Status: | Unknown |
---|---|
Series: | IHS Series |
RoHS: | Unknown |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 1000kg |
Resolution (g) | 0.2kg |
Product Range | IHS Series |
SVHC | No SVHC (15-Jan-2018) |
WEIGHING SCALE, HANGING, 1000KG | Farnell |
Weighing Scale, Hanging, 1000Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a IHS 1?
Additional datasheets, footprints and schematics for IHS 1 are listed on our Part Details page. You can also find images and similar parts to IHS 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHS 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHS 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHS 1 fall under?
The IHS 1 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to IHS 1 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHS 1 you can contact the distributor directly for product support, shipping queries etc.
Is the IHS 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHS 1 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for IHS 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHS 1 often in real-time on the comparison pages.
What if I can't find stock of IHS 1?
You can fill out our help required form which you can use to request a quote for IHS 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.