| Status: | Unknown |
|---|---|
| Series: | IHLE-2525CD-51 |
| RoHS: | Compliant |
| High temperature, up to 155 °C |
| Integrated E-Shield for maximum EMI reduction (1) |
| Excellent DC/DC energy storage up to 1 MHz to 2 MHz. Filter inductor applications up the SRF (see standard electrical specifications table) |
| Applications |
|---|
| PDA / notebook / desktop / server applications |
| High current POL converters |
| Low profile, high current power supplies |
Application Notes |
|---|
| Application Note |
Datasheet |
|---|
| IHLE-2525CD-51 |
General Information |
|---|
| Maximum Operating Voltage |
| IHLP Weights |
Support Tools |
|---|
| Did you Know |
| Infographic |
| Capabilities and Custom Options |
Technical Notes |
|---|
| Technical Note |
| RoHS-Compliant | Yes |
|---|---|
| Lead (Pb)-Free | Totally Lead Free |
| MSL Designation | Floor Life-Unlimited |
| Device Termination Plating Finish | Sn |
| Halogen-Free | Yes |
| GREEN | Contact Us |
| Inductor, 15Uh, Shielded, 2.9A | Newark Electronics |
| INDUCTOR, 15UH, SHIELDED, 2.9A | element14 |
| IHLE-2525CD-51 15 20% ER E3 | Avnet America |
Where can I find additional details, specifications and documents for a IHLE2525CDER150M51?
Additional datasheets, footprints and schematics for IHLE2525CDER150M51 are listed on our Part Details page. You can also find images and similar parts to IHLE2525CDER150M51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLE2525CDER150M51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLE2525CDER150M51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLE2525CDER150M51 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLE2525CDER150M51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLE2525CDER150M51 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for IHLE2525CDER150M51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLE2525CDER150M51 often in real-time on the comparison pages.
What if I can't find stock of IHLE2525CDER150M51?
You can fill out our help required form which you can use to request a quote for IHLE2525CDER150M51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.