Prices starting from US$2.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.73 |
No stock
|
Buy Now | |
Chip One Stop | US$3.01 |
240
|
Buy Now | |
Schukat Electronic | US$2.39 |
62
|
Buy Now | |
Distrelec | US$4.11 |
15
|
Buy Now | |
Transfer Multisort Elektronik | US$3.47 |
13
|
Buy Now | |
Newark Electronics | US$3.85 |
-
|
Buy Now | |
Avnet America | US$2.44 |
-
|
Buy Now | |
element14 | US$2.30 |
-
|
Buy Now | |
Farnell | US$2.06 |
-
|
Buy Now |
DC Collector Current | 30A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.05V |
Power Dissipation Pd | 217W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1200V 30A 217W TO247 | Schukat Electronic |
Infineon IGBT, 1.2kV, 15A, TO-247 | Distrelec |
Transistor: IGBT | Transfer Multisort Elektronik |
IGBT TrenchStop NChannel 1200V 15A TO247 | RS |
Igbt Single Transistor, 30 A, 2.05 V, 217 W, 1.2 Kv, To-247, 3 Rohs Compliant: Yes |Infineon IGW15N120H3FKSA1 | Newark Electronics |
Trans IGBT Chip N-CH 1.2KV 30A 3-Pin TO-247 Tube | Avnet America |
IGBT, SINGLE, 1.2KV, 30A, TO-247-3 | element14 |
Where can I find additional details, specifications and documents for a IGW15N120H3FKSA1?
Additional datasheets, footprints and schematics for IGW15N120H3FKSA1 are listed on our Part Details page. You can also find images and similar parts to IGW15N120H3FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGW15N120H3FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGW15N120H3FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGW15N120H3FKSA1 fall under?
The IGW15N120H3FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGW15N120H3FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGW15N120H3FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGW15N120H3FKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGW15N120H3FKSA1 have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Distrelec, Transfer Multisort Elektronik and RS have stock available or on a lead time for IGW15N120H3FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGW15N120H3FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IGW15N120H3FKSA1?
You can fill out our help required form which you can use to request a quote for IGW15N120H3FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.