IGCM06F60GAXKMA1 Semiconductors - Modules by Infineon Technologies

IPM IGBT 6A 600V DIP

Status: Unknown
Series: CIPOS
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.06

Distributor Stock
Logo for Farnell
Farnell
from US$5.71
47
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.40
592
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.77
47
in stock
Buy Now
Logo for element14
element14
from US$6.02
47
in stock
Buy Now
Logo for RS
RS
from US$7.34
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.88
-
Buy Now

Specifications

Motor Type Three Phase AC
No. of Outputs 6Outputs
Output Current 6A
Output Voltage 600V
Driver Case Style DIP
No. of Pins 24Pins
Supply Voltage Min 13.5V
Supply Voltage Max 18.5V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range CIPOS
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Current Rating (Ic / Id) 6A
IPM Case Style DIP
IPM Power Device IGBT
IPM Series CIPOS
Isolation Voltage 2kV
Voltage Rating (Vces / Vdss) 600V

Alternative Descriptions

Ipm Module, Igbt, 600V, 6A, Dip | Newark Electronics
IPM MODULE, IGBT, 600V, 6A, DIP | element14
Infineon IGCM06F60GAXKMA1 | RS
IGCM06F60GA Series 600 V 6 A Control Integrated Power System-PowerDIP-24 Module | Future Electronics
Intelligent Power Module, IGBT, 600 V, 6 A, 2 kV, DIP | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IGCM06F60GAXKMA1?

Additional datasheets, footprints and schematics for IGCM06F60GAXKMA1 are listed on our Part Details page. You can also find images and similar parts to IGCM06F60GAXKMA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IGCM06F60GAXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGCM06F60GAXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IGCM06F60GAXKMA1 fall under?

The IGCM06F60GAXKMA1 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to IGCM06F60GAXKMA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IGCM06F60GAXKMA1 you can contact the distributor directly for product support, shipping queries etc.

Is the IGCM06F60GAXKMA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IGCM06F60GAXKMA1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IGCM06F60GAXKMA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IGCM06F60GAXKMA1 often in real-time on the comparison pages.

What if I can't find stock of IGCM06F60GAXKMA1?

You can fill out our help required form which you can use to request a quote for IGCM06F60GAXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay